SWITCHCRAFT DCP-RJ5ST-F
- 收藏
- 对比
DCP-RJ5ST-F
2417-DCP-RJ5ST-F
背板连接器 - 配件
--
大陆
立即发货

Connector: RJ45; coupler; DC; PIN: 8; Cat: 5e; shielded; Layout: 8p8c
1最小包装量--
DCP-RJ5ST-F详情
SWITCHCRAFT DCP-RJ5ST-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
8
Type of connector
RJ45
Connector
coupler
Connector series
DC
Ethernet category
Cat 5e
Connector variant
shielded
Connector pinout layout
8p8c
Locking system
threaded joint
Cable/adapter structure
both sides socket
IP rating1
IP68
Mechanical mounting
for panel mounting
Spatial orientation
straight
Gross weight
22.81g
Certificates
RoHS compliant
Operating temperature
-10...60°C
IP rating
IP67
DCP-RJ5ST-F拓展信息







哦! 它是空的。