Switchcraft EN3P14MRAPC
- 收藏
- 对比
EN3P14MRAPC
2417-EN3P14MRAPC
集成电路(IC)
--
大陆
立即发货

Panel Mount Receptacle 14 Socket - PC Tail Contacts Quick Connect / Bayonet
1最小包装量--
EN3P14MRAPC详情
Switchcraft EN3P14MRAPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EN3P14MRAPC
Part Life Cycle Code
活跃
Ihs Manufacturer
SWITCHCRAFT INC
Risk Rank
5.59
Manufacturer Series
EN3
ECCN 代码
EAR99
连接器类型
圆形连接器
HTS代码
8536.69.40.20
Reach合规守则
compliant
EN3P14MRAPC拓展信息
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft







哦! 它是空的。