SWITCHCRAFT EN3P18F26SX
- 收藏
- 对比
EN3P18F26SX
2417-EN3P18F26SX
重载连接器 - 插件,模块
--
大陆
立即发货

Connector: circular; EN3; socket; female; soldering; PIN: 18
1最小包装量--
EN3P18F26SX详情
SWITCHCRAFT EN3P18F26SX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
18
Type of connector
circular
Connector series
EN3
Connector
socket
Kind of connector
female
Electrical mounting
soldering
Mechanical mounting
for panel mounting
Locking system
external bayonet
IP rating1
IP68
Gross weight
1g
IP rating
IP66
EN3P18F26SX拓展信息
SWITCHCRAFT
SWITCHCRAFT
SWITCHCRAFT
SWITCHCRAFT
SWITCHCRAFT
SWITCHCRAFT
SWITCHCRAFT
SWITCHCRAFT
SWITCHCRAFT
SWITCHCRAFT







哦! 它是空的。