Switchcraft M112A
- 收藏
- 对比
M112A
2417-M112A
连接器,连接线
--
大陆
立即发货

Conn 1/4 Phone Jack F 3 POS Solder Lug ST Panel Mount 3 Terminal 1 Port
1最小包装量--
M112A详情
Switchcraft M112A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M112A
Part Life Cycle Code
活跃
Ihs Manufacturer
SWITCHCRAFT INC
Risk Rank
5.56
Manufacturer Series
M11
连接器类型
AUDIO/RCA CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
主体/外壳样式
JACK
M112A拓展信息
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft







哦! 它是空的。