Switchcraft M112AX
- 收藏
- 对比
M112AX
2417-M112AX
集成电路(IC)
--
大陆
立即发货

M112AX datasheet pdf and Integrated Circuits (ICs) product details from Switchcraft stock available at utmel
1最小包装量--
M112AX详情
Switchcraft M112AX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Contact Finish Mating
GOLD
Manufacturer Part Number
M112AX
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
SWITCHCRAFT INC
Package Description
ROHS COMPLIANT
Risk Rank
2.19
JESD-609代码
e4
连接器类型
AUDIO/RCA CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
配置
1X1 HORIZONTAL
主体/外壳样式
JACK
终端类型
SOLDER
端口的数量
1
极数
3
触点表面处理 终端
Gold (Au)
M112AX拓展信息
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft







哦! 它是空的。