Switchcraft MN864411GT
- 收藏
- 对比
MN864411GT
2417-MN864411GT
集成电路(IC)
--
大陆
立即发货

MN864411GT datasheet pdf and Integrated Circuits (ICs) product details from Switchcraft stock available at utmel
1最小包装量--
MN864411GT详情
Switchcraft MN864411GT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
128
Manufacturer Part Number
MN864411GT
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PANASONIC CORP
Part Package Code
QFP
Package Description
QFP,
Risk Rank
5.84
Package Body Material
PLASTIC/EPOXY
Package Code
QFP
Package Shape
SQUARE
Package Style
FLATPACK
HTS代码
8542.31.00.01
端子位置
QUAD
终端形式
鸥翼
Reach合规守则
unknown
引脚数量
128
JESD-30代码
S-PQFP-G128
资历状况
不合格
uPs/uCs/外围ICs类型
SERIAL IO/COMMUNICATION CONTROLLER, SERIAL
总线兼容性
ATAPI
最大数据传输率
50 MBps
MN864411GT拓展信息
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft







哦! 它是空的。