Switchcraft SF4282V-4APG-3ES
- 收藏
- 对比
SF4282V-4APG-3ES
2417-SF4282V-4APG-3ES
无类别的
--
大陆
立即发货

SF4282V-4APG-3ES datasheet pdf and Unclassified product details from Switchcraft stock available at utmel
1最小包装量--
SF4282V-4APG-3ES详情
Switchcraft SF4282V-4APG-3ES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M8
Ambient temperature
-10 - 50
Max. output current
100
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
RoHS
Compliant
触点性别
Male
SF4282V-4APG-3ES拓展信息







哦! 它是空的。