Switchcraft US011STHU
- 收藏
- 对比
US011STHU
2417-US011STHU
无类别的
--
大陆
立即发货

US011STHU datasheet pdf and Unclassified product details from Switchcraft stock available at utmel
1最小包装量--
US011STHU详情
Switchcraft US011STHU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
AWG24
Cable use
Networks
Cable features
Flame-retardant,Halogen-free
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Red
屏蔽/屏蔽
U/UTP
US011STHU拓展信息







哦! 它是空的。