Synergy Microwave Corp MFSH480540-100
- 收藏
- 对比
MFSH480540-100
2968-MFSH480540-100
专用 IC
--
大陆
立即发货

Phase Locked Loop, ROHS COMPLIANT, SMT-22
1最小包装量--
MFSH480540-100详情
Synergy Microwave Corp MFSH480540-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
22
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SYNERGY MICROWAVE CORP
Part Package Code
QFN
Package Description
ROHS COMPLIANT, SMT-22
Package Body Material
UNSPECIFIED
Package Shape
SQUARE
Package Style
CHIP CARRIER
HTS代码
8542.39.00.01
端子位置
QUAD
终端形式
无铅
Reach合规守则
compliant
引脚数量
22
JESD-30代码
S-XQCC-N22
资历状况
不合格
模拟 IC - 其他类型
锁相环
MFSH480540-100拓展信息
Synergy Microwave Corp
Synergy Microwave Corp
Synergy Microwave Corp
Synergy Microwave Corp
Synergy Microwave Corp
Synergy Microwave Corp
Synergy Microwave Corp
Synergy Microwave Corp
Synergy Microwave Corp
Synergy Microwave Corp








哦! 它是空的。