Taiwan Semiconductor 1.5SMC200CAHV7G
- 收藏
- 对比
1.5SMC200CAHV7G
2436-1.5SMC200CAHV7G
集成电路(IC)
--
大陆
立即发货

- Tape and Reel (Alt: 1.5SMC200CAHV7G)
1最小包装量--
1.5SMC200CAHV7G详情
Taiwan Semiconductor 1.5SMC200CAHV7G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1.5SMC200CAHV7G
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TAIWAN SEMICONDUCTOR CO LTD
Risk Rank
5.1
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
二极管类型
跨压抑制二极管
1.5SMC200CAHV7G拓展信息
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor







哦! 它是空的。