Taiwan Semiconductor 1N5228BR0G
- 收藏
- 对比
1N5228BR0G
2436-1N5228BR0G
集成电路(IC)
--
大陆
立即发货

1N5228BR0G datasheet pdf and Integrated Circuits (ICs) product details from Taiwan Semiconductor stock available at utmel
1最小包装量--
1N5228BR0G详情
Taiwan Semiconductor 1N5228BR0G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.56
Reflow Temperature-Max (s)
未说明
Ihs Manufacturer
TAIWAN SEMICONDUCTOR CO LTD
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
1N5228BR0G
Factory Pack QuantityFactory Pack Quantity
10000
Part # Aliases
1N5228B
Brand
台湾半导体
RoHS
Details
系列
1N52xxB
包装
切割胶带
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Tin (Sn)
HTS代码
8541.10.00.50
子类别
Diodes & Rectifiers
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
产品类别
齐纳二极管
产品类别
齐纳二极管
1N5228BR0G拓展信息
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor







哦! 它是空的。