Taiwan Semiconductor 1SMA130ZHR2G
- 收藏
- 对比
1SMA130ZHR2G
2436-1SMA130ZHR2G
分立半导体产品
--
大陆
立即发货

Zener Diodes 1W,130V,5%,ZENER,SMA
1最小包装量--
1SMA130ZHR2G详情
Taiwan Semiconductor 1SMA130ZHR2G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Manufacturer Part Number
1SMA130ZHR2G
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TAIWAN SEMICONDUCTOR CO LTD
Risk Rank
5.69
Moisture Sensitivity Levels
1
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn)
HTS代码
8541.10.00.50
Reach合规守则
compliant
二极管类型
泽纳电极
1SMA130ZHR2G拓展信息
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor







哦! 它是空的。