Taiwan Semiconductor AS2015
- 收藏
- 对比
AS2015
2436-AS2015
无类别的
--
大陆
立即发货

AS2015 datasheet pdf and Unclassified product details from Taiwan Semiconductor stock available at utmel
1最小包装量--
AS2015详情
Taiwan Semiconductor AS2015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4;3
Maximum Voltage
24 VDC
Manufacturer Part Number
7000-40861-2300060
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
性别
Male to (2) Female
额定电流
4 Amps
知识产权评级
IP67
长度
0.6 Meters
AS2015拓展信息







哦! 它是空的。