Taiwan Semiconductor BAS21C
- 收藏
- 对比
BAS21C
2436-BAS21C
二极管 - 整流器 - 单
SOT-23-3
大陆
立即发货

Diodes - General Purpose, Power, Switching Switching diode 225 mW
1最小包装量--
BAS21C详情
Taiwan Semiconductor BAS21C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SOT-23-3
Unit Weight
0.000282 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
SMD/SMT
Manufacturer
台湾半导体
Brand
台湾半导体
RoHS
Details
包装
Reel
子类别
Diodes & Rectifiers
产品类别
Diodes - General Purpose, Power, Switching
产品
开关二极管
产品类别
Diodes - General Purpose, Power, Switching
BAS21C拓展信息
Taiwan Semiconductor Corporation
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor Corporation
Taiwan Semiconductor Corporation
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor Corporation







哦! 它是空的。