Taiwan Semiconductor BC846AW RF
- 收藏
- 对比
BC846AW RF
2436-BC846AW RF
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

- Tape and Reel (Alt: BC846AW RF)
1最小包装量--
BC846AW RF详情
Taiwan Semiconductor BC846AW RF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
Package Description
,
Moisture Sensitivity Levels
1
Rohs Code
有
Manufacturer Part Number
BC846AWRF
Manufacturer
台湾半导体
Part Life Cycle Code
活跃
Ihs Manufacturer
TAIWAN SEMICONDUCTOR CO LTD
Risk Rank
5.55
系列
*
JESD-609代码
e3
端子表面处理
Matte Tin (Sn) - with Nickel (Ni) barrier
Reach合规守则
compliant
BC846AW RF拓展信息
Taiwan Semiconductor Corporation
Taiwan Semiconductor Corporation
Taiwan Semiconductor Corporation
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor







哦! 它是空的。