Taiwan Semiconductor BZS55C12RAG
- 收藏
- 对比
BZS55C12RAG
2436-BZS55C12RAG
集成电路(IC)
--
大陆
立即发货

BZS55C12RAG datasheet pdf and Integrated Circuits (ICs) product details from Taiwan Semiconductor stock available at utmel
1最小包装量--
BZS55C12RAG详情
Taiwan Semiconductor BZS55C12RAG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BZS55C12RAG
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TAIWAN SEMICONDUCTOR CO LTD
Risk Rank
5.75
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn)
HTS代码
8541.10.00.50
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
BZS55C12RAG拓展信息
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor







哦! 它是空的。