Taiwan Semiconductor BZT52B36SR9
- 收藏
- 对比
BZT52B36SR9
2436-BZT52B36SR9
集成电路(IC)
--
大陆
立即发货

BZT52B36SR9 datasheet pdf and Integrated Circuits (ICs) product details from Taiwan Semiconductor stock available at utmel
1最小包装量--
BZT52B36SR9详情
Taiwan Semiconductor BZT52B36SR9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BZT52B36SR9
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TAIWAN SEMICONDUCTOR CO LTD
Risk Rank
5.63
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
30
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
BZT52B36SR9拓展信息
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor







哦! 它是空的。