Taiwan Semiconductor BZV55C36-L0L0G
- 收藏
- 对比
BZV55C36-L0L0G
2436-BZV55C36-L0L0G
无类别的
--
大陆
立即发货

BZV55C36-L0L0G datasheet pdf and Unclassified product details from Taiwan Semiconductor stock available at utmel
1最小包装量--
BZV55C36-L0L0G详情
Taiwan Semiconductor BZV55C36-L0L0G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
30
Rohs Code
有
Manufacturer Part Number
BZV55C36-L0L0G
Manufacturer
台湾半导体
Part Life Cycle Code
活跃
Ihs Manufacturer
TAIWAN SEMICONDUCTOR CO LTD
Risk Rank
5.66
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn) - with Nickel (Ni) barrier
HTS代码
8541.10.00.50
峰值回流焊温度(摄氏度)
260
达到SVHC
compliant
BZV55C36-L0L0G拓展信息







哦! 它是空的。