Taiwan Semiconductor C18PM
- 收藏
- 对比
C18PM
2436-C18PM
无类别的
--
大陆
立即发货

C18PM datasheet pdf and Unclassified product details from Taiwan Semiconductor stock available at utmel
1最小包装量--
C18PM详情
Taiwan Semiconductor C18PM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Angle
90 - 90
Degree of protection (IP)
IP30
Type of fastening
Snap on
Material quality
Other
Model
Base unit and cover
宽度
45
高度
30
C18PM拓展信息







哦! 它是空的。