Taiwan Semiconductor CK120686
- 收藏
- 对比
CK120686
2436-CK120686
无类别的
--
大陆
立即发货

CK120686 datasheet pdf and Unclassified product details from Taiwan Semiconductor stock available at utmel
1最小包装量--
CK120686详情
Taiwan Semiconductor CK120686重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
320 - 400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
32 - 40
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CK120686拓展信息







哦! 它是空的。