Taiwan Semiconductor DTC114YCA RF
- 收藏
- 对比
DTC114YCA RF
2436-DTC114YCA RF
晶体管 - 双极性晶体管(BJT)- 单个
32-VFQFN Exposed Pad
大陆
立即发货

Bipolar Transistors - BJT Digital Transistor NPN
1最小包装量--
DTC114YCA RF详情
Taiwan Semiconductor DTC114YCA RF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
32-VFQFN Exposed Pad
供应商器件包装
32-VFQFPN (5x5)
Package
Tray
Base Product Number
ZSSC3154
厂商
IDT, Integrated Device Technology Inc
Product Status
活跃
系列
Automotive, AEC-Q100
应用
Sensor Signal Conditioner - Resistive
电压 - 供电
4.5V ~ 5.5V
界面
I²C, ZACwire™ One-Wire Interface
DTC114YCA RF拓展信息
Taiwan Semiconductor Corporation
Taiwan Semiconductor Corporation
Taiwan Semiconductor Corporation
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor







哦! 它是空的。