Taiwan Semiconductor GBL606
- 收藏
- 对比
GBL606
2436-GBL606
无类别的
--
大陆
立即发货

GBL606 datasheet pdf and Unclassified product details from Taiwan Semiconductor stock available at utmel
1最小包装量--
GBL606详情
Taiwan Semiconductor GBL606重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Blue
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
25.2
Specification material outer sheath
Rubber - ethylene propylene rubber (EPR)
Screen over stranding element
None
Core identification
None
Nominal cross section conductor
150
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
126
Min. permitted bending radius, stationary application/permanent installation
101
Nominal voltage U
750
Conductor category
Class 5 = flexible
Manufacturer Part Number
GBL606
Manufacturer
Gulfsemi
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GULF SEMICONDUCTOR LTD
Risk Rank
5.74
ECCN 代码
EAR99
Reach合规守则
unknown
GBL606拓展信息







哦! 它是空的。