Taiwan Semiconductor GBU15L06 C2G
- 收藏
- 对比
GBU15L06 C2G
2436-GBU15L06 C2G
无类别的
--
大陆
立即发货

- Rail/Tube (Alt: GBU15L06 C2G)
1最小包装量--
GBU15L06 C2G详情
Taiwan Semiconductor GBU15L06 C2G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
7.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
56
Min. permitted bending radius, stationary application/permanent installation
30
Nominal voltage U
600
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GBU15L06 C2G拓展信息







哦! 它是空的。