Taiwan Semiconductor GPSR0730-6R8M
- 收藏
- 对比
GPSR0730-6R8M
2436-GPSR0730-6R8M
无类别的
--
大陆
立即发货

GPSR0730-6R8M datasheet pdf and Unclassified product details from Taiwan Semiconductor stock available at utmel
1最小包装量--
GPSR0730-6R8M详情
Taiwan Semiconductor GPSR0730-6R8M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Colour outer sheath
Red
Outer diameter approx.
16.7
Specification material outer sheath
Rubber - silicone rubber (SIR)
Core identification
Numbers
Nominal cross section conductor
1.5
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
84
Nominal voltage U
500
Conductor category
Class 5 = flexible
GPSR0730-6R8M拓展信息







哦! 它是空的。