Taiwan Semiconductor LLZ5222B-L0L0G
- 收藏
- 对比
LLZ5222B-L0L0G
2436-LLZ5222B-L0L0G
无类别的
--
大陆
立即发货

LLZ5222B-L0L0G datasheet pdf and Unclassified product details from Taiwan Semiconductor stock available at utmel
1最小包装量--
LLZ5222B-L0L0G详情
Taiwan Semiconductor LLZ5222B-L0L0G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Number of contacts as normally closed contact
0
Colour front ring
Chrome
With front ring
有
Type of control element
Key
With light source
无
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
LLZ5222B-L0L0G
Manufacturer
Taiwan Semiconductor Manufacturing Company Limited
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TAIWAN SEMICONDUCTOR CO LTD
Risk Rank
5.72
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn)
HTS代码
8541.10.00.50
峰值回流焊温度(摄氏度)
未说明
达到SVHC
unknown
LLZ5222B-L0L0G拓展信息







哦! 它是空的。