Taiwan Semiconductor LLZ5244BL1G
- 收藏
- 对比
LLZ5244BL1G
2436-LLZ5244BL1G
集成电路(IC)
--
大陆
立即发货

LLZ5244BL1G datasheet pdf and Integrated Circuits (ICs) product details from Taiwan Semiconductor stock available at utmel
1最小包装量--
LLZ5244BL1G详情
Taiwan Semiconductor LLZ5244BL1G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
NRND (Last Updated: 2 years ago)
Reflow Temperature-Max (s)
未说明
Risk Rank
5.72
Ihs Manufacturer
TAIWAN SEMICONDUCTOR CO LTD
Part Life Cycle Code
Obsolete
Rohs Code
有
Manufacturer Part Number
LLZ5244BL1G
Manufacturer Lifecycle Status
NRND (Last Updated: 2 years ago)
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn)
HTS代码
8541.10.00.50
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
LLZ5244BL1G拓展信息
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor







哦! 它是空的。