Taiwan Semiconductor LLZ5261B-L0L0G
- 收藏
- 对比
LLZ5261B-L0L0G
2436-LLZ5261B-L0L0G
无类别的
--
大陆
立即发货

LLZ5261B-L0L0G datasheet pdf and Unclassified product details from Taiwan Semiconductor stock available at utmel
1最小包装量--
LLZ5261B-L0L0G详情
Taiwan Semiconductor LLZ5261B-L0L0G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Roller lever
Explosion safety category for dust
None
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP67K
Number of contacts as normally closed contact
1
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
LLZ5261B-L0L0G
Manufacturer
Taiwan Semiconductor Manufacturing Company Limited
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TAIWAN SEMICONDUCTOR CO LTD
Risk Rank
5.72
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn)
HTS代码
8541.10.00.50
峰值回流焊温度(摄氏度)
未说明
达到SVHC
unknown
LLZ5261B-L0L0G拓展信息







哦! 它是空的。