Taiwan Semiconductor MMBTRA101 RF
- 收藏
- 对比
MMBTRA101 RF
2436-MMBTRA101 RF
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

Bipolar Transistors - BJT PNP digital trans 4.7/4.7kohm
1最小包装量--
MMBTRA101 RF详情
Taiwan Semiconductor MMBTRA101 RF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Chrome
With front ring
有
Type of control element
Key
MMBTRA101 RF拓展信息
Taiwan Semiconductor Corporation
Taiwan Semiconductor Corporation
Taiwan Semiconductor Corporation
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor
Taiwan Semiconductor







哦! 它是空的。