TAIYO YUDEN 05AB
- 收藏
- 对比
05AB
2438-05AB
无类别的
--
大陆
立即发货

05AB datasheet pdf and Unclassified product details from TAIYO YUDEN stock available at utmel
1最小包装量--
05AB详情
TAIYO YUDEN 05AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
Package Description
, TO-243
Rohs Code
有
Manufacturer Part Number
L78L05ABUTR
Manufacturer
STMicroelectronics
Part Life Cycle Code
活跃
Ihs Manufacturer
STMICROELECTRONICS
Risk Rank
0.58
Part Package Code
SOT-89
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
3
Brand Name
STMicroelectronics
05AB拓展信息







哦! 它是空的。