TAIYO YUDEN CH1086
- 收藏
- 对比
CH1086
2438-CH1086
无类别的
--
大陆
立即发货

CH1086 datasheet pdf and Unclassified product details from TAIYO YUDEN stock available at utmel
1最小包装量--
CH1086详情
TAIYO YUDEN CH1086重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Construction type lens
Rectangular
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
0
With front ring
无
CH1086拓展信息







哦! 它是空的。