TAIYO YUDEN CH279
- 收藏
- 对比
CH279
2438-CH279
无类别的
--
大陆
立即发货

CH279 datasheet pdf and Unclassified product details from TAIYO YUDEN stock available at utmel
1最小包装量--
CH279详情
TAIYO YUDEN CH279重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
5 - 70
Outer diameter approx.
15.6
Screen over stranding element
None
Category
Other
Core identification
Colour
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Conductor category
Class 5 = flexible
CH279拓展信息







哦! 它是空的。