TAIYO YUDEN CKS2125100M
- 收藏
- 对比
CKS2125100M
2438-CKS2125100M
无类别的
--
大陆
立即发货

CKS2125100M datasheet pdf and Unclassified product details from TAIYO YUDEN stock available at utmel
1最小包装量--
CKS2125100M详情
TAIYO YUDEN CKS2125100M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
750 - 1250
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 125
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CKS2125100M拓展信息







哦! 它是空的。