TAIYO YUDEN CM04RC07
- 收藏
- 对比
CM04RC07
2438-CM04RC07
无类别的
--
大陆
立即发货

CM04RC07 datasheet pdf and Unclassified product details from TAIYO YUDEN stock available at utmel
1最小包装量--
添加到询价列表
CM04RC07详情
TAIYO YUDEN CM04RC07重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
CM04RC07拓展信息







哦! 它是空的。