MAJ-403A-470-3详情
TALEMA MAJ-403A-470-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of transformer
ISDN
Mounting
SMD
Gross weight
6.946g
Certificates
RoHS compliant
Operating temperature
0...70°C
Number of channels
4
0个相似型号
MAJ-403A-470-3拓展信息
MAJ-403A-470-3详情
TALEMA MAJ-403A-470-3重要参数规格及、参数值,及相似型号如下:
Type of transformer
ISDN
Mounting
SMD
Gross weight
6.946g
Certificates
RoHS compliant
Operating temperature
0...70°C
Number of channels
4
MAJ-403A-470-3拓展信息