Tallysman Wireless 33-8889-00-3000
- 收藏
- 对比
33-8889-00-3000
2443-33-8889-00-3000
RF 天线
--
大陆
立即发货

Antennas Housed, Lightweight GPS L1/L2
1最小包装量--
33-8889-00-3000详情
Tallysman Wireless 33-8889-00-3000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Antenna Connector Type
TNC 母头
Cable Types
3 m
Maximum Operating Temperature
+ 85 C
Mechanical Style
Module
Minimum Operating Temperature
- 40 C
Mounting Styles
Surface mount
类型
Dual-Band GNSS Antenna
子类别
Antennas
样式
Radome
终端样式
Connector
产品类别
GNSS Antennas - GPS, GLONASS, Galileo, Beidou
频带数量
2 Band
产品
车载天线
33-8889-00-3000拓展信息
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless
Tallysman Wireless
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.







哦! 它是空的。