Tallysman Wireless 33-HC977XF-35
- 收藏
- 对比
33-HC977XF-35
2443-33-HC977XF-35
RF 天线
--
大陆
立即发货

Antennas Triple Band Antenna L Band
1最小包装量--
33-HC977XF-35详情
Tallysman Wireless 33-HC977XF-35重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Antenna Connector Type
SMA 公型
Maximum Operating Temperature
+ 85 C
Mechanical Style
Helical
Minimum Operating Temperature
- 40 C
Mounting Styles
螺钉安装
类型
Triple-Band GNSS Antenna
子类别
Antennas
样式
Stubby
终端样式
Connector
产品类别
GNSS Antennas - GPS, GLONASS, Galileo, Beidou
频带数量
3 Band
产品
室内天线
33-HC977XF-35拓展信息
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.







哦! 它是空的。