Tallysman Wireless TW3600-01
- 收藏
- 对比
TW3600-01
2443-TW3600-01
RF 天线
--
大陆
立即发货

Antenna,Iridium, Permanent Mount, Cable, 1.616 - 1.626 GHz
1最小包装量--
TW3600-01详情
Tallysman Wireless TW3600-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Antenna Mounting
Cable
增益
4.25dBi
天线类型
Iridium
电压驻波比
1.5
输入阻抗
-
输入功率
-
TW3600-01拓展信息
Tallysman Wireless
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.
Tallysman Wireless Inc.







哦! 它是空的。