注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥66.455978
10
¥62.694317
100
¥59.145582
500
¥55.79772
1000
¥52.639357
CAB.774详情
Taoglas CAB.774重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Types
1.13 mm Coax
Connector A Body Style
直角
Connector A Gender
Socket (Female)
Connector A Series
Hirose U.FL
Connector B Body Style
Bulkhead
Connector B Gender
Socket (Female)
Connector B Series
RP-SMA BK
阻抗
50 Ohms
电缆长度
100 mm
夹克颜色
Black
CAB.774拓展信息
Taoglas
Taoglas
Taoglas
Taoglas
Taoglas
Taoglas
Taoglas
Taoglas
Taoglas
Taoglas







哦! 它是空的。