GW.26.0152.UV详情
Taoglas GW.26.0152.UV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
Antenna Connector Type
RP-SMA Male
Protocol - WiFi - 802.11
WLAN
Mechanical Style
Whip
Factory Pack QuantityFactory Pack Quantity
100
Electrical Type
Monopole
Mounting Styles
螺钉安装
Manufacturer
Taoglas
Brand
Taoglas
RoHS
Details
系列
*
应用
Bluetooth, WLAN
子类别
Antennas
样式
Stubby
终端样式
RP-SMA Male
产品类别
2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee
频带数量
1 Band
产品
室内天线
产品类别
Antennas
GW.26.0152.UV拓展信息
Taoglas Limited
Taoglas Limited
Taoglas Limited
Taoglas Limited
Taoglas Limited
Taoglas Limited
Taoglas Limited
Taoglas Limited
Taoglas Limited
Taoglas Limited








哦! 它是空的。