MA1511.I.001详情
Taoglas MA1511.I.001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
Factory Pack QuantityFactory Pack Quantity
450
Wire Gauge Min
-
Wire Gauge Max
-
Manufacturer
Aptiv
Brand
Aptiv (formerly Delphi)
Wire Gauge Range
-
RoHS
Details
Mounting Styles
Direct / Permanent Mount
包装
Bulk
定位的数量
-
性别
-
子类别
汽车连接器
螺距
-
终端样式
-
配件类型
Grommet
产品类别
汽车连接器
产品
Accessories
产品类别
汽车连接器
MA1511.I.001拓展信息
Taoglas Limited
Taoglas Limited
Taoglas Limited
Taoglas Limited
Taoglas Limited
Taoglas Limited
Taoglas Limited
Taoglas Limited
Taoglas Limited
Taoglas Limited








哦! 它是空的。