UWCD.40详情
Taoglas UWCD.40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
MP4-42L02L1
Approvals
CSA, IEC, UL
Manufacturer
ABB
Factory Pack QuantityFactory Pack Quantity
1
Brand
Taoglas
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
产品类别
Taoglas
触点
2NC
知识产权评级
IP66
UWCD.40拓展信息








哦! 它是空的。