AR45H4452M详情
TDK AR45H4452M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
21
Shell Style#
Right Angle Plug
Manufacturer Part Number
JMLP2116MM-D
Approvals
UL
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Pin
长度
2.39 Inches
直径
0.81 Inches
0个相似型号
AR45H4452M拓展信息








哦! 它是空的。