B25650B2357A004详情
TDK B25650B2357A004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 70
Rated current In
1.5
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Tray
厂商
TDK Corporation
Product Status
Obsolete
系列
-
B25650B2357A004拓展信息
TDK Corporation
TDK Electronics Inc.
TDK Corporation
TDK Corporation
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.








哦! 它是空的。