B32231D8223K000详情
TDK B32231D8223K000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
THR-15166-30J
Approvals
CE, cULus
Manufacturer
Macromatic
RoHS
有
Timing Range
0
终端
0.250 in Flat Blade
操作方式
重复循环
触点
单刀双掷
B32231D8223K000拓展信息
TDK Corporation
TDK Electronics Inc.
TDK Corporation
TDK Corporation
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.








哦! 它是空的。