B32922C3684M详情
TDK B32922C3684M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Style
BGA Socketing Systems
Suppression Class
X2
Capacitance Tolerance
20%
类型
SMT Adapters
电容量
0.68 uF
螺距
1.00mm Pitch
引线间距
15 mm
产品类别
SMT Adapters
B32922C3684M拓展信息
TDK Corporation
TDK Electronics Inc.
TDK Corporation
TDK Corporation
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.








哦! 它是空的。