TDK B32924H3335M000
- 收藏
- 对比
B32924H3335M000
2454-B32924H3335M000
薄膜电容器
--
大陆
立即发货

Cap, 3.3Μf, 20%, Pp; Capacitance:3.3Μf; Suppression Class:X2; Product Range:B32924H Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:Pp (Polypropylene); Capacitance Tolerance:± 20%; Dv/Dt Rating:120V/Μs; Rohs Compliant: Yes /Epcos B32924H3335M000
1最小包装量--
B32924H3335M000详情
TDK B32924H3335M000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Internal Through Holes
类型
STD
产品类别
Die-cast Enclosures
知识产权评级
IP66
B32924H3335M000拓展信息
TDK Corporation
TDK Electronics Inc.
TDK Corporation
TDK Corporation
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.







哦! 它是空的。