TDK B32924H3684M000
- 收藏
- 对比
B32924H3684M000
2454-B32924H3684M000
薄膜电容器
--
大陆
立即发货

Cap, 0.68Μf, 20%, Pp; Capacitance:0.68Μf; Suppression Class:X2; Product Range:B32924H Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:Pp (Polypropylene); Capacitance Tolerance:± 20%; Dv/Dt Rating:120V/Μs;rohs Compliant: Yes /Epcos B32924H3684M000
--最小包装量--
添加到询价列表
B32924H3684M000详情
TDK B32924H3684M000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
0个相似型号
B32924H3684M000拓展信息
B32922C3474M003
TDK Corporation
B32564J3106K000
TDK Electronics Inc.
B32923C3105M3
TDK Corporation
B32021A3222M003
TDK Corporation
B32560J8103K289
TDK Electronics Inc.
B32529C1562J000
TDK Electronics Inc.
B32914A4334M189
TDK Electronics Inc.
B32924C3225K189
TDK Electronics Inc.
B32520C1224K189
TDK Electronics Inc.
B32023A3104M189
TDK Electronics Inc.







哦! 它是空的。