B32932A3224K3详情
TDK B32932A3224K3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyamide
Manufacturer Part Number
36.006
Approvals
UR;CSA
Manufacturer
Altech
Wire Gauge Range
22~10 AWG
颜色
Green
端口的数量
6
导线/电缆类型
Solid Wire;Stranded Wire
B32932A3224K3拓展信息
TDK Corporation
TDK Electronics Inc.
TDK Corporation
TDK Corporation
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.








哦! 它是空的。