B39162B9875P810详情
TDK B39162B9875P810重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
SURFACE MOUNT
终端数量
5
Manufacturer Part Number
B39162B9875P810
Rohs Code
有
Part Life Cycle Code
Transferred
Ihs Manufacturer
TDK CORP
Risk Rank
5.6
Operating Temperature-Max
85 °C
Operating Temperature-Min
-30 °C
Package Material
PLASTIC
Reach合规守则
compliant
过滤器类型
SAW FILTER
B39162B9875P810拓展信息
TDK
TDK
TDK
TDK
TDK
TDK
TDK
TDK
TDK








哦! 它是空的。