TDK B39321R1921A310
- 收藏
- 对比
B39321R1921A310
2454-B39321R1921A310
无类别的
--
大陆
立即发货

Resonator, Saw, 315Mhz, 25Khz, Smd; Frequency:315Mhz; Oscillator Mounting:Smd; No. Of Pins:6 Pin; Resonant Impedance:50Ohm; Frequency Tolerance:± 25Khz; Product Range:-; Frequency Stability:-; Operating Temperature Min:-45°C; Rohs Compliant: Yes /Epcos B39321R1921A310
1最小包装量--
添加到询价列表







哦! 它是空的。